Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Display Type | TFT LCD Color |
---|---|
Display Resolution | 320 x 240 Pixels |
Screen Size | 3.5" |
Supply Voltage Min | 20.4VDC |
Supply Voltage Max | 28.8VDC |
Hmi Touch Panel Screen, 3.5", 320X240, Lcd, Color | Newark Electronics |
Where can I find additional details, specifications and documents for a HMISTU655S?
Additional datasheets, footprints and schematics for HMISTU655S are listed on our Part Details page. You can also find images and similar parts to HMISTU655S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMISTU655S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMISTU655S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMISTU655S fall under?
The HMISTU655S is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HMISTU655S when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMISTU655S you can contact the distributor directly for product support, shipping queries etc.
Is the HMISTU655S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMISTU655S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HMISTU655S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMISTU655S often in real-time on the comparison pages.
What if I can't find stock of HMISTU655S?
You can fill out our help required form which you can use to request a quote for HMISTU655S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.