Status: | Unknown |
---|---|
Series: | Magelis STO Series |
RoHS: | Unknown |
Meter Display Type | TFT LCD Colour |
---|---|
Display Size | - |
Display Resolution | 480 x 272 Pixels |
Screen Size | 4.3" |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | Magelis STO Series |
SVHC | No SVHC (15-Jan-2018) |
4.3 inch TFT 64K Analog touch panel | RS |
Color Touch Panel 4.3" RS232/485 RJ45 | Schneider Electric HMISTO715 | RS Americas |
Hmi Touch Screen, 4.3", Tft Lcd, 24Vdc | Newark Electronics |
HMI TOUCH SCREEN, 4.3", TFT LCD, 24VDC | element14 |
Where can I find additional details, specifications and documents for a HMISTO715?
Additional datasheets, footprints and schematics for HMISTO715 are listed on our Part Details page. You can also find images and similar parts to HMISTO715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMISTO715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMISTO715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMISTO715 fall under?
The HMISTO715 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to HMISTO715 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMISTO715 you can contact the distributor directly for product support, shipping queries etc.
Is the HMISTO715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMISTO715 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMISTO715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMISTO715 often in real-time on the comparison pages.
What if I can't find stock of HMISTO715?
You can fill out our help required form which you can use to request a quote for HMISTO715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.