HMISTO512 Panel Displays & Instrumentation by Schneider Electric

HMI TOUCH PANEL SCREEN, 3.4", MONOCHROME

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$327.19

Distributor Stock
Logo for RS
RS
from US$327.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Meter Display Type LCD Monochrome
Display Resolution 200 x 80 Pixels
Screen Size 10.4"
Supply Voltage Min 19.2VDC
Supply Voltage Max 28.8VDC
Operating Temperature Min 0°C
RoHS Compliant Yes

Alternative Descriptions

3.4" Graphical Touchscreen pink/wht/red | RS
Hmi Touch Panel Screen, 3.4", Monochrome | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMISTO512?

Additional datasheets, footprints and schematics for HMISTO512 are listed on our Part Details page. You can also find images and similar parts to HMISTO512 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMISTO512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMISTO512 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMISTO512 fall under?

The HMISTO512 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.

Can I view similar or alternative parts?

You can view similar parts to HMISTO512 when available in the Touch Screens range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMISTO512 you can contact the distributor directly for product support, shipping queries etc.

Is the HMISTO512 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HMISTO512 have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for HMISTO512.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMISTO512 often in real-time on the comparison pages.

What if I can't find stock of HMISTO512?

You can fill out our help required form which you can use to request a quote for HMISTO512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay