Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Display Type | LCD Monochrome |
---|---|
Display Resolution | 200 x 80 Pixels |
Screen Size | 3.4" |
Supply Voltage Min | 19.2VDC |
Supply Voltage Max | 28.8VDC |
Operating Temperature Min | 0°C |
Hmi Touch Panel Screen, 3.4", Monochrome | Newark Electronics |
Where can I find additional details, specifications and documents for a HMISTO511S?
Additional datasheets, footprints and schematics for HMISTO511S are listed on our Part Details page. You can also find images and similar parts to HMISTO511S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMISTO511S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMISTO511S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMISTO511S fall under?
The HMISTO511S is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HMISTO511S when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMISTO511S you can contact the distributor directly for product support, shipping queries etc.
Is the HMISTO511S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMISTO511S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HMISTO511S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMISTO511S often in real-time on the comparison pages.
What if I can't find stock of HMISTO511S?
You can fill out our help required form which you can use to request a quote for HMISTO511S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.