Status: | Unknown |
---|---|
Series: | Magelis GTO Series |
RoHS: | Unknown |
Prices starting from US$1,814.04
Meter Display Type | VGA TFT LCD Colour |
---|---|
Display Size | - |
Display Resolution | 640 x 480 Pixels |
Screen Size | 7.5" |
Supply Voltage Min | 19.2VDC |
Supply Voltage Max | 28.8VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 55°C |
Product Range | Magelis GTO Series |
SVHC | No SVHC (15-Jan-2018) |
7.5" TFT HMI Colour Touch Panel VGA | RS |
HMI 7.5" Touchscreen Color 640x480 Pixels 24VDC Harmony GTO Series | Schneider Electric HMIGTO4310 | RS Americas |
Schneider Electric Touch Panel 7.5" 640 x 480 IP65 | Distrelec |
Hmi Touch Screen, 7.5", Vga Tft Lcd | Newark Electronics |
HMI TOUCH SCREEN, 7.5", VGA TFT LCD | element14 |
Where can I find additional details, specifications and documents for a HMIGTO4310?
Additional datasheets, footprints and schematics for HMIGTO4310 are listed on our Part Details page. You can also find images and similar parts to HMIGTO4310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMIGTO4310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMIGTO4310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMIGTO4310 fall under?
The HMIGTO4310 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to HMIGTO4310 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMIGTO4310 you can contact the distributor directly for product support, shipping queries etc.
Is the HMIGTO4310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMIGTO4310 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for HMIGTO4310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMIGTO4310 often in real-time on the comparison pages.
What if I can't find stock of HMIGTO4310?
You can fill out our help required form which you can use to request a quote for HMIGTO4310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.