Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | TFT LCD Color |
---|---|
Display Size | 3.5" |
Display Resolution | 320 x 240 Pixels |
Screen Size | 3.5" |
Supply Voltage Min | 19.2VDC |
Supply Voltage Max | 28.8VDC |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
3.5" TFT HMI Colour Touch Panel QVGA | RS |
HMI 3.5" Touchscreen Color 320x240 Pixels 24VDC Harmony GTO Series | Schneider Electric HMIGTO1310 | RS Americas |
Touchscreen, Graphical, 3.5", Tft Lcd | Newark Electronics |
Schneider Electric Touch Panel 3.5" 320 x 240 IP65 | Distrelec |
HMI TOUCHSCREEN, TFT LCD COLOUR, 3.5" | Farnell |
Where can I find additional details, specifications and documents for a HMIGTO1310?
Additional datasheets, footprints and schematics for HMIGTO1310 are listed on our Part Details page. You can also find images and similar parts to HMIGTO1310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMIGTO1310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMIGTO1310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMIGTO1310 fall under?
The HMIGTO1310 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HMIGTO1310 when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMIGTO1310 you can contact the distributor directly for product support, shipping queries etc.
Is the HMIGTO1310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMIGTO1310 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for HMIGTO1310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMIGTO1310 often in real-time on the comparison pages.
What if I can't find stock of HMIGTO1310?
You can fill out our help required form which you can use to request a quote for HMIGTO1310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.