Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | TFT LCD Color |
---|---|
Display Size | 12.1" |
Display Resolution | 1280 x 800 Pixels |
Screen Size | 12.1" |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Schneider Electric Touch Panel 12.1" 1280 x 800 IP66 / IP67 | Distrelec |
12" Wide Touch Advanced Display WXGA | RS |
UniversalTouchscreen HMI 12"1280 x 800 Pixels Color TFT LCD 262K Colors | Schneider Electric HMIDT651 | RS Americas |
Hmi Touch Screen, Wxga, 12.1", 12W | Newark Electronics |
Where can I find additional details, specifications and documents for a HMIDT651?
Additional datasheets, footprints and schematics for HMIDT651 are listed on our Part Details page. You can also find images and similar parts to HMIDT651 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMIDT651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMIDT651 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMIDT651 fall under?
The HMIDT651 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HMIDT651 when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMIDT651 you can contact the distributor directly for product support, shipping queries etc.
Is the HMIDT651 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMIDT651 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for HMIDT651.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMIDT651 often in real-time on the comparison pages.
What if I can't find stock of HMIDT651?
You can fill out our help required form which you can use to request a quote for HMIDT651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.