Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | XGA TFT LCD Color |
---|---|
Display Size | 315mm x 241mm |
Display Resolution | 1024 x 768 Pixels |
Screen Size | 12.1" |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
RoHS Compliant | Yes |
Harmony GTU Universal Touchscreen HMI 12.1" 1024 x 768 Pixel 16M Colors LCD | Schneider Electric HMIDT643 | RS Americas |
Touch Smart Display, 12.1", Xga, Wlan | Newark Electronics |
Where can I find additional details, specifications and documents for a HMIDT643?
Additional datasheets, footprints and schematics for HMIDT643 are listed on our Part Details page. You can also find images and similar parts to HMIDT643 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMIDT643 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMIDT643 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMIDT643 fall under?
The HMIDT643 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HMIDT643 when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMIDT643 you can contact the distributor directly for product support, shipping queries etc.
Is the HMIDT643 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMIDT643 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for HMIDT643.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMIDT643 often in real-time on the comparison pages.
What if I can't find stock of HMIDT643?
You can fill out our help required form which you can use to request a quote for HMIDT643 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.