Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Display Type | TFT LCD Color |
---|---|
Display Size | 10.4" |
Display Resolution | 800 x 600 Pixels |
Screen Size | 10.4" |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Schneider Electric Touch Panel 10.4" 800 x 600 IP66 / IP67 | Distrelec |
10.4" Touch Smart Display SVGA | RS |
Hmi Touch Screen, Svga, 10.4", 15W | Newark Electronics |
Harmony GTU Universal Touchscreen HMI 10.4" 800 x 600 Pixel 16M Colors LCD | Schneider Electric HMIDT542 | RS Americas |
Where can I find additional details, specifications and documents for a HMIDT542?
Additional datasheets, footprints and schematics for HMIDT542 are listed on our Part Details page. You can also find images and similar parts to HMIDT542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMIDT542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMIDT542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMIDT542 fall under?
The HMIDT542 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HMIDT542 when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMIDT542 you can contact the distributor directly for product support, shipping queries etc.
Is the HMIDT542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMIDT542 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for HMIDT542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMIDT542 often in real-time on the comparison pages.
What if I can't find stock of HMIDT542?
You can fill out our help required form which you can use to request a quote for HMIDT542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.