Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Display Type | TFT LCD Touch Screen |
---|---|
Display Size | 184.3mm x 245.8mm |
Display Resolution | 1024 x 768 Pixels |
Screen Size | 12" |
Supply Voltage Min | 10.8VDC |
Supply Voltage Max | 28.8VDC |
RoHS Compliant | Yes |
Touch Screen, 12" Tft Lcd, Colour | Newark Electronics |
Where can I find additional details, specifications and documents for a HMIDID64DTD1?
Additional datasheets, footprints and schematics for HMIDID64DTD1 are listed on our Part Details page. You can also find images and similar parts to HMIDID64DTD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMIDID64DTD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMIDID64DTD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMIDID64DTD1 fall under?
The HMIDID64DTD1 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HMIDID64DTD1 when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMIDID64DTD1 you can contact the distributor directly for product support, shipping queries etc.
Is the HMIDID64DTD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMIDID64DTD1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HMIDID64DTD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMIDID64DTD1 often in real-time on the comparison pages.
What if I can't find stock of HMIDID64DTD1?
You can fill out our help required form which you can use to request a quote for HMIDID64DTD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.