Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,380.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,380.00
|
No stock
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 3 Output |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 2A |
Power Rating | 130W |
Power Supply, 3-Ch, Adj, 30V/5V, 2A | Newark Electronics |
Where can I find additional details, specifications and documents for a HM8143.02?
Additional datasheets, footprints and schematics for HM8143.02 are listed on our Part Details page. You can also find images and similar parts to HM8143.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HM8143.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM8143.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HM8143.02 fall under?
The HM8143.02 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to HM8143.02 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HM8143.02 you can contact the distributor directly for product support, shipping queries etc.
Is the HM8143.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HM8143.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HM8143.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HM8143.02 often in real-time on the comparison pages.
What if I can't find stock of HM8143.02?
You can fill out our help required form which you can use to request a quote for HM8143.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.