Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.76
|
177
in stock
|
Buy Now | |
Future Electronics
from US$3.28
|
520
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
177
in stock
|
Buy Now | |
element14
from US$4.09
|
177
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
77
in stock
|
Buy Now | |
Avnet America
from US$3.42
|
37
in stock
|
Buy Now | |
Avnet Asia
from US$3.29
|
-
|
Buy Now | |
Sager
from US$3.39
|
-
|
Buy Now |
TRANSFORMER, 1 | 1, 1PORT, 100BASE-TX, SMT |
---|---|
Inductance | 350µH |
RoHS Compliant | Yes |
12.7 x 7.11 x 5.97 mm LAN 100 Base-T 1:1 Surface Mount Single Transformer Module | Future Electronics |
Transformer, 1:1, 1Port, 100Base-Tx, Smt | Newark Electronics |
TRANSFORMER, 1:1, 1PORT, 100BASE-TX, SMT | element14 |
TRANSFORMER, 1: 1, 1PORT, 100BASE-TX, SMT | Farnell |
Telecom Transformer 1:1 1500Vac -3dB@125KHz Surface Mount | Avnet America |
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port | Sager |
Where can I find additional details, specifications and documents for a HM1188NL?
Additional datasheets, footprints and schematics for HM1188NL are listed on our Part Details page. You can also find images and similar parts to HM1188NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HM1188NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM1188NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HM1188NL fall under?
The HM1188NL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to HM1188NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HM1188NL you can contact the distributor directly for product support, shipping queries etc.
Is the HM1188NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HM1188NL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HM1188NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HM1188NL often in real-time on the comparison pages.
What if I can't find stock of HM1188NL?
You can fill out our help required form which you can use to request a quote for HM1188NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.