Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Marker Type | Tie On Printable Plate |
---|---|
Marker Colour | White |
Marker Dimensions | 60mm x 120mm |
Marker Material | PO (Polyolefin) |
RoHS Compliant | Yes |
Wire Labels&markers Hlx125We4Nel60S |Raychem Te Connectivity HLX125WE4NEL60S | Newark Electronics |
Wire Labels&Markers HLX125WE4NEL60S | Rapid Electronics |
HLX125WE4NEL60S Printable Tag Grade: Low Fire Hazard Operating Temperature Range: -40 – 105 °C Operating Temperature Range: -40 – 221 °F Primary Product Color: White Low Fire Hazard Max Temp: -40 – 105 °C | Hlx-Nel Low Fire Hazard Marker | Part Number: HLX125WE4NEL60S | Internal Number: CC0112-000 | Alias Number: 9-1899129-1 | White | TE Connectivity | TE Store |
Cable Accessories Marker Tag Polyolefin White | Avnet America |
HLX125WE4NEL60S | TTI Europe |
Where can I find additional details, specifications and documents for a HLX125WE4NEL60S?
Additional datasheets, footprints and schematics for HLX125WE4NEL60S are listed on our Part Details page. You can also find images and similar parts to HLX125WE4NEL60S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLX125WE4NEL60S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLX125WE4NEL60S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLX125WE4NEL60S fall under?
The HLX125WE4NEL60S is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Clip On Wire Markers / Tie On Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to HLX125WE4NEL60S when available in the Clip On Wire Markers / Tie On Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLX125WE4NEL60S you can contact the distributor directly for product support, shipping queries etc.
Is the HLX125WE4NEL60S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HLX125WE4NEL60S have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for HLX125WE4NEL60S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLX125WE4NEL60S often in real-time on the comparison pages.
What if I can't find stock of HLX125WE4NEL60S?
You can fill out our help required form which you can use to request a quote for HLX125WE4NEL60S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.