Status: | Unknown |
---|---|
Series: | HLQ02 Series |
RoHS: | Unknown |
Product Range | HLQ02 Series |
---|---|
Inductance | 8.2nH |
DC Current Rating | 130mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.8ohm |
Q Factor | 17 |
Inductor, 8.2Nh, 130Ma, 0.1Nh, 6Ghz | Newark Electronics |
HLQ Series 0402 8.2 nH â–’0.1 nH Tol. 130mA Surface Mount Hi-Q Multilayer Inductor | Future Electronics |
Ind High Frequency Unshielded Multi-Layer 8.2nH 0.1nH 6GHz 17Q-Factor 130mA 0402 T/R | Avnet America |
28W2931 | element14 |
RF CHIP INDUCTOR | Richardson RFPD |
INDUCTOR, 8.2NH, 130mA, 0.1NH, 6GHZ | Farnell |
Where can I find additional details, specifications and documents for a HLQ028R2BTTR?
Additional datasheets, footprints and schematics for HLQ028R2BTTR are listed on our Part Details page. You can also find images and similar parts to HLQ028R2BTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLQ028R2BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLQ028R2BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLQ028R2BTTR fall under?
The HLQ028R2BTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLQ028R2BTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLQ028R2BTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLQ028R2BTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLQ028R2BTTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for HLQ028R2BTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLQ028R2BTTR often in real-time on the comparison pages.
What if I can't find stock of HLQ028R2BTTR?
You can fill out our help required form which you can use to request a quote for HLQ028R2BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.