Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 520VAC |
Current Rating | 42A |
No. of Phases | Three Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Terminal Block |
RoHS Compliant | Yes |
Filter, Emi, 3 Phase, 42A, 520Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a HLD 810-500/42?
Additional datasheets, footprints and schematics for HLD 810-500/42 are listed on our Part Details page. You can also find images and similar parts to HLD 810-500/42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLD 810-500/42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLD 810-500/42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLD 810-500/42 fall under?
The HLD 810-500/42 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to HLD 810-500/42 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLD 810-500/42 you can contact the distributor directly for product support, shipping queries etc.
Is the HLD 810-500/42 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HLD 810-500/42 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HLD 810-500/42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLD 810-500/42 often in real-time on the comparison pages.
What if I can't find stock of HLD 810-500/42?
You can fill out our help required form which you can use to request a quote for HLD 810-500/42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.