Status: | Unknown |
---|---|
Series: | HL-5000 Series |
RoHS: | Unknown |
Limit Switch Actuator | Coil Spring |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Operating Force Max | 1.47N |
Product Range | HL-5000 Series |
Contact Current DC Max | 5A |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (20-Jun-2016) |
Limit Switch, Spst-No/Nc, 5A, 250Vac | Newark Electronics |
LIMIT SWITCH, SPST-NO/NC, 5A, 250VAC | element14 |
Where can I find additional details, specifications and documents for a HL5300GOMR?
Additional datasheets, footprints and schematics for HL5300GOMR are listed on our Part Details page. You can also find images and similar parts to HL5300GOMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL5300GOMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL5300GOMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL5300GOMR fall under?
The HL5300GOMR is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to HL5300GOMR when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL5300GOMR you can contact the distributor directly for product support, shipping queries etc.
Is the HL5300GOMR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL5300GOMR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HL5300GOMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL5300GOMR often in real-time on the comparison pages.
What if I can't find stock of HL5300GOMR?
You can fill out our help required form which you can use to request a quote for HL5300GOMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.