Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Antenna Type | Log Periodic |
---|---|
Frequency Min | 450MHz |
Frequency Max | 8GHz |
Antenna Mounting | N Connector |
Input Impedance | 50ohm |
Antenna Polarization | Horizontal / Vertical |
Antenna, Handheld, N Type Conn | Newark Electronics |
Where can I find additional details, specifications and documents for a HL300.02?
Additional datasheets, footprints and schematics for HL300.02 are listed on our Part Details page. You can also find images and similar parts to HL300.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL300.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL300.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL300.02 fall under?
The HL300.02 is listed under Audio / Video > Antennas > RF Antennas.
Can I view similar or alternative parts?
You can view similar parts to HL300.02 when available in the RF Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL300.02 you can contact the distributor directly for product support, shipping queries etc.
Is the HL300.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL300.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HL300.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL300.02 often in real-time on the comparison pages.
What if I can't find stock of HL300.02?
You can fill out our help required form which you can use to request a quote for HL300.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.