Status: | Unknown |
---|---|
Series: | HL02 Series |
RoHS: | Unknown |
Inductance | 1nH |
---|---|
Product Range | HL02 Series |
DC Current Rating | 346mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.095ohm |
Inductance Tolerance | ± 0.1nH |
Self Resonant Frequency Min | 18.3GHz |
SVHC | No SVHC (27-Jun-2018) |
Inductor Case Style | 0402 [1005 Metric] |
Inductor, 1.0 Nh, +/- 0.1 Nh, 0402 | Newark Electronics |
INDUCTOR, 1.0 NH, +/- 0.1 NH, 0402 | element14 |
Ind RF Chip Multi-Layer 1nH 0.1nH 450MHz 25Q-Factor Ceramic 346mA 0402 T/R | Avnet America |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HL021R0BTTR?
Additional datasheets, footprints and schematics for HL021R0BTTR are listed on our Part Details page. You can also find images and similar parts to HL021R0BTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL021R0BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL021R0BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL021R0BTTR fall under?
The HL021R0BTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HL021R0BTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL021R0BTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HL021R0BTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL021R0BTTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for HL021R0BTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL021R0BTTR often in real-time on the comparison pages.
What if I can't find stock of HL021R0BTTR?
You can fill out our help required form which you can use to request a quote for HL021R0BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.