Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 75mA |
Driver Case Style | DFN |
No. of Pins | 12Pins |
Supply Voltage Min | 4.5V |
RoHS Compliant | Yes |
Half Bridge Driver, 3 Phase Dc Brushless, Dfn12, Full Reel | Newark Electronics |
60V, 1A/2A Peak, Half-Bridge Driver with 4V UVLO | Future Electronics |
H-Bridge Motor Driver 4.5V to 14V 12-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a HIP2104FRAANZ-T?
Additional datasheets, footprints and schematics for HIP2104FRAANZ-T are listed on our Part Details page. You can also find images and similar parts to HIP2104FRAANZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP2104FRAANZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP2104FRAANZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP2104FRAANZ-T fall under?
The HIP2104FRAANZ-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to HIP2104FRAANZ-T when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP2104FRAANZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the HIP2104FRAANZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HIP2104FRAANZ-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for HIP2104FRAANZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP2104FRAANZ-T often in real-time on the comparison pages.
What if I can't find stock of HIP2104FRAANZ-T?
You can fill out our help required form which you can use to request a quote for HIP2104FRAANZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.