Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 75mA |
Driver Case Style | TDFN |
No. of Pins | 8Pins |
Supply Voltage Min | 4.5V |
RoHS Compliant | Yes |
Motor Driver/Controller, Three Phase BLDC, 4.5 V to 14 V, 1 Output, 2 A, 8 Pins, TDFN-EP | Avnet America |
Half Bridge Driver, 3 Phase Dc Brushless, Tdfn8 | Newark Electronics |
H-Bridge Motor Driver 4.5V to 14V 8-Pin DFN | Avnet Silica |
Where can I find additional details, specifications and documents for a HIP2103FRTAAZ?
Additional datasheets, footprints and schematics for HIP2103FRTAAZ are listed on our Part Details page. You can also find images and similar parts to HIP2103FRTAAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIP2103FRTAAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIP2103FRTAAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIP2103FRTAAZ fall under?
The HIP2103FRTAAZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to HIP2103FRTAAZ when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIP2103FRTAAZ you can contact the distributor directly for product support, shipping queries etc.
Is the HIP2103FRTAAZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HIP2103FRTAAZ have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for HIP2103FRTAAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIP2103FRTAAZ often in real-time on the comparison pages.
What if I can't find stock of HIP2103FRTAAZ?
You can fill out our help required form which you can use to request a quote for HIP2103FRTAAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.