Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 1.7% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 8s |
Temperature Response Time | 30s |
Sensor Interface Type | SPI |
RoHS Compliant | Yes |
Humidity/Temp Sensor, Digital, Soic-8 | Newark Electronics |
HUMIDITY, DIGITAL, 1.7%RH, SOIC-8 | element14 |
Board Mount Humidity Sensors SPI 1.7% RH SOIC9 Condensation Fltered | Sager |
Where can I find additional details, specifications and documents for a HIH9131-000-001S?
Additional datasheets, footprints and schematics for HIH9131-000-001S are listed on our Part Details page. You can also find images and similar parts to HIH9131-000-001S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIH9131-000-001S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIH9131-000-001S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIH9131-000-001S fall under?
The HIH9131-000-001S is listed under Semiconductors - ICs > IC Sensors > Humidity & Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to HIH9131-000-001S when available in the Humidity & Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIH9131-000-001S you can contact the distributor directly for product support, shipping queries etc.
Is the HIH9131-000-001S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HIH9131-000-001S have stock available?
Authorised distributors including Newark Electronics, element14 and Sager have stock available or on a lead time for HIH9131-000-001S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIH9131-000-001S often in real-time on the comparison pages.
What if I can't find stock of HIH9131-000-001S?
You can fill out our help required form which you can use to request a quote for HIH9131-000-001S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.