Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.37
|
365
in stock
|
Buy Now | |
TTI Europe
from US$8.12
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.10
|
396
in stock
|
Buy Now | |
Newark Electronics
from US$11.32
|
-
|
Buy Now | |
RS Americas
from US$17.60
|
-
|
Buy Now | |
element14
from US$12.63
|
-
|
Buy Now | |
Farnell
from US$16.33
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 3% RH |
Temperature Accuracy | ± 0.5°C |
RH Response Time | 6s |
Temperature Response Time | 30s |
Sensor Interface Type | SPI |
MSL | - |
HUMIDITY/TEMP SENSOR | TTI Europe |
Sensor: temperature and humidity | Transfer Multisort Elektronik |
DIGITAL HUMIDITY SENSOR | RS |
Humidity/Temp Sensor, Digital, Soic-8 | Newark Electronics |
2.3v SPI Humidity Sensor, Condensation Filtered, SOIC8 Package | Honeywell HIH7131-000-001 | RS Americas |
Where can I find additional details, specifications and documents for a HIH7131-000-001.?
Additional datasheets, footprints and schematics for HIH7131-000-001. are listed on our Part Details page. You can also find images and similar parts to HIH7131-000-001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIH7131-000-001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIH7131-000-001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIH7131-000-001. fall under?
The HIH7131-000-001. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HIH7131-000-001. when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIH7131-000-001. you can contact the distributor directly for product support, shipping queries etc.
Is the HIH7131-000-001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIH7131-000-001. have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for HIH7131-000-001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIH7131-000-001. often in real-time on the comparison pages.
What if I can't find stock of HIH7131-000-001.?
You can fill out our help required form which you can use to request a quote for HIH7131-000-001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.