Status: | Unknown |
---|---|
Series: | HumidIcon HIH6100 Series |
RoHS: | Unknown |
Prices starting from US$10.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.72
|
59
in stock
|
Buy Now | |
TTI Europe
from US$10.75
|
2,000
in stock
|
Buy Now | |
Sager
from US$11.61
|
993
in stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
216
in stock
|
Buy Now | |
Newark Electronics
from US$14.42
|
59
in stock
|
Buy Now | |
element14
from US$14.43
|
59
in stock
|
Buy Now | |
RS Americas
from US$20.37
|
-
|
Buy Now |
Humidity Range | 10% to 90% Relative Humidity |
---|---|
Humidity Accuracy | ± 4% RH |
Temperature Accuracy | ± 0.5°C |
RH Response Time | 6s |
Temperature Response Time | 30s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Product Range | HumidIcon HIH6100 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy % | 4% |
Operating Temperature Range | -25°C to +85°C |
Output | Digital Voltage |
Response Time | 6s |
Sensing Accuracy | 4% |
Sensitivity | ± 5% |
Sensor Output | Digital |
Sensor Supply Voltage | 2.3V DC to 5.5V DC |
Sensor Terminals | SMD |
Supply Current | 1mA |
Supply Voltage | 5.5V |
HUMIDITY/TEMP SENSOR | TTI Europe |
Board Mount Humidity Sensors I2C,5 %RH,SOIC-8 SMD NO FILTER,NON-COND | Sager |
Humidity Sensor, 4 %, 5.5 V, 0% To 100% Relative Humidity, Soic, 8, 6 S Rohs Compliant: Yes |Honeywell HIH6130-021-001 | Newark Electronics |
HUMIDITY/TEMP SENSOR, DIGITAL, SOIC-8 | element14 |
Sensor, HumidIcon, Digital, Temperature, SOIC-8 SMD, No Filter, Non-Condensing | Honeywell HIH6130-021-001 | RS Americas |
Where can I find additional details, specifications and documents for a HIH6130-021-001?
Additional datasheets, footprints and schematics for HIH6130-021-001 are listed on our Part Details page. You can also find images and similar parts to HIH6130-021-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIH6130-021-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIH6130-021-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIH6130-021-001 fall under?
The HIH6130-021-001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HIH6130-021-001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIH6130-021-001 you can contact the distributor directly for product support, shipping queries etc.
Is the HIH6130-021-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIH6130-021-001 have stock available?
Authorised distributors including TTI Europe, Sager, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for HIH6130-021-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIH6130-021-001 often in real-time on the comparison pages.
What if I can't find stock of HIH6130-021-001?
You can fill out our help required form which you can use to request a quote for HIH6130-021-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.