Status: | Unknown |
---|---|
Series: | HumidIcon HIH6100 Series |
RoHS: | Unknown |
Humidity Range | 10% to 90% Relative Humidity |
---|---|
Humidity Accuracy | ± 4% RH |
Temperature Accuracy | ± 0.5°C |
RH Response Time | 6s |
Temperature Response Time | 30s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | SIP |
No. of Pins | 4Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Product Range | HumidIcon HIH6100 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy % | 4% |
Operating Temperature Range | -25°C to +85°C |
Response Time | 6s |
Sensing Accuracy | 4% |
Sensor Output | Digital (I2C) |
Sensor Supply Voltage | 2.3V DC to 5.5V DC |
Sensor Terminals | Through Hole |
Supply Voltage | 3.3VDC |
HUMIDITY/TEMP SENSOR | TTI Europe |
Humidity/Temp Sensor, Digital, Sip-4 | Newark Electronics |
Sensor | RS Americas |
Board Mount Humidity Sensors I2C,+/-5%RH,SIP 4 Hydrophobic filter | Sager |
HUMIDITY/TEMP SENSOR, DIGITAL, SIP-4 | Farnell |
Where can I find additional details, specifications and documents for a HIH6121-021-001?
Additional datasheets, footprints and schematics for HIH6121-021-001 are listed on our Part Details page. You can also find images and similar parts to HIH6121-021-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIH6121-021-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIH6121-021-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIH6121-021-001 fall under?
The HIH6121-021-001 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HIH6121-021-001 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIH6121-021-001 you can contact the distributor directly for product support, shipping queries etc.
Is the HIH6121-021-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIH6121-021-001 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for HIH6121-021-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIH6121-021-001 often in real-time on the comparison pages.
What if I can't find stock of HIH6121-021-001?
You can fill out our help required form which you can use to request a quote for HIH6121-021-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.