Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.39
|
659
in stock
|
Buy Now | |
Sager
from US$7.28
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$9.04
|
252
in stock
|
Buy Now | |
element14
from US$8.27
|
252
in stock
|
Buy Now | |
Farnell
from US$7.87
|
252
in stock
|
Buy Now | |
RS Americas
from US$14.64
|
-
|
Buy Now | |
TTI Europe
from US$6.50
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 4.5% RH |
Temperature Accuracy | ± 0.5°C |
RH Response Time | 6s |
Temperature Response Time | 30s |
Sensor Interface Type | I2C |
MSL | - |
Board Mount Humidity Sensors I2C 4.5%RH SOIC-8SMD non-condensing | Sager |
DIGITAL HUMIDITY SENSOR | RS |
Humidity/Temp Sensor, Digital, Soic-8 | Newark Electronics |
HUMIDITY/TEMP SENSOR, DIGITAL, SOIC-8 | element14 |
2.3v I2C Humidity Sensor, Non-Filtered, SOIC8 Package | Honeywell HIH6030-021-001 | RS Americas |
HUMIDITY/TEMP SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a HIH6030-021-001.?
Additional datasheets, footprints and schematics for HIH6030-021-001. are listed on our Part Details page. You can also find images and similar parts to HIH6030-021-001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HIH6030-021-001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HIH6030-021-001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HIH6030-021-001. fall under?
The HIH6030-021-001. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HIH6030-021-001. when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HIH6030-021-001. you can contact the distributor directly for product support, shipping queries etc.
Is the HIH6030-021-001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HIH6030-021-001. have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HIH6030-021-001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HIH6030-021-001. often in real-time on the comparison pages.
What if I can't find stock of HIH6030-021-001.?
You can fill out our help required form which you can use to request a quote for HIH6030-021-001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.