Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 1.5kohm |
Analogue Multiplexer Case | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
HI-547 Series â–’15 V 1.5 kOhm SMT 8-Channel CMOS Analog MUXs - SOIC-28 | Future Electronics |
Ic,analog Mux,single,8-Channel,cmos,sop,28Pin,plastic Rohs Compliant: Yes |Renesas HI9P0547-9Z | Newark Electronics |
Analog Multiplexer Dual 8:1 28-Pin SOIC W | Avnet America |
ANALOGUE MUX, 8:1, -40 TO 85DEG C | element14 |
ANALOGUE MUX, 8: 1, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a HI9P0547-9Z.?
Additional datasheets, footprints and schematics for HI9P0547-9Z. are listed on our Part Details page. You can also find images and similar parts to HI9P0547-9Z. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI9P0547-9Z. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI9P0547-9Z. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI9P0547-9Z. fall under?
The HI9P0547-9Z. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to HI9P0547-9Z. when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI9P0547-9Z. you can contact the distributor directly for product support, shipping queries etc.
Is the HI9P0547-9Z. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HI9P0547-9Z. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HI9P0547-9Z..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI9P0547-9Z. often in real-time on the comparison pages.
What if I can't find stock of HI9P0547-9Z.?
You can fill out our help required form which you can use to request a quote for HI9P0547-9Z. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.