Status: | Unknown |
---|---|
Series: | HI Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
8,850
in stock
|
Buy Now | |
Sager
from US$0.11
|
314,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
64,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
19,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
18,000
in stock
|
Buy Now | |
element14
from US$0.10
|
8,850
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
7,879
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 1806 [4516 Metric] |
---|---|
Impedance @ 100MHz | 60ohm |
DC Current Rating | 6A |
Product Range | HI Series |
DC Resistance Max | 0.01ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferchipbdbb,1Ln,1806,hi Rohs Compliant: Yes |Laird HI1806T600R-10 | Newark Electronics |
Ferrite Bead, 1806, 60 Ohm, 6 A, 10 Milliohm | Avnet America |
FERRITE, BEAD, 4516, 100MHZ, 60R | element14 |
Ferrite Bead (Chip Bead), 4.5 x 1.6 x 1.6mm (1806), 28Ohms impedance at 25 MHz | Laird Performance Materials HI1806T600R-10 | RS Americas |
Where can I find additional details, specifications and documents for a HI1806T600R-10?
Additional datasheets, footprints and schematics for HI1806T600R-10 are listed on our Part Details page. You can also find images and similar parts to HI1806T600R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HI1806T600R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HI1806T600R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HI1806T600R-10 fall under?
The HI1806T600R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to HI1806T600R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HI1806T600R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HI1806T600R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HI1806T600R-10 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for HI1806T600R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HI1806T600R-10 often in real-time on the comparison pages.
What if I can't find stock of HI1806T600R-10?
You can fill out our help required form which you can use to request a quote for HI1806T600R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.