Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Prices starting from US$1.37
Product Range | HHBC Series |
---|---|
Inductance | 67µH |
RMS Current (Irms) | 2A |
DC Resistance Max | 0.0678ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
TOROIDAL INDUCTOR, 67UH, 2A, RAD | element14 |
Inductor, 67Uh, 2A, 0.0678Ohm, 20% | Newark Electronics |
Normal Mode Choke 62.6UH 2A 0.0678R | RS |
AC Line Filter, NMC 62.6?H 2A 0.0678? TH | KEMET HHBC8S-0R6A0067V | RS Americas |
Where can I find additional details, specifications and documents for a HHBC8S-0R6A0067V?
Additional datasheets, footprints and schematics for HHBC8S-0R6A0067V are listed on our Part Details page. You can also find images and similar parts to HHBC8S-0R6A0067V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC8S-0R6A0067V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC8S-0R6A0067V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC8S-0R6A0067V fall under?
The HHBC8S-0R6A0067V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC8S-0R6A0067V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC8S-0R6A0067V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC8S-0R6A0067V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC8S-0R6A0067V have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for HHBC8S-0R6A0067V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC8S-0R6A0067V often in real-time on the comparison pages.
What if I can't find stock of HHBC8S-0R6A0067V?
You can fill out our help required form which you can use to request a quote for HHBC8S-0R6A0067V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.