HHBC24W-2R4A0174V KEMET Parts by KEMET

TOROIDAL INDUCTOR 174UH 20A RAD

Status: Unknown
Series: HHBC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.92

Distributor Stock
Logo for RS
RS
from US$31.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$29.81
-
Buy Now
Logo for element14
element14
from US$29.75
-
Buy Now
Logo for Farnell
Farnell
from US$28.76
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Product Range HHBC Series
Inductance 174µH
RMS Current (Irms) 20A
DC Resistance Max 0.0118ohm
Inductance Tolerance ± 20%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Normal Mode Choke 140.4UH 20A 0.0118R | RS
Inductor, 174Uh, 20A, 0.0118Ohm, 20% | Newark Electronics
AC Line Filter, NMC 140.4?H 20A 0.0118? TH | KEMET HHBC24W-2R4A0174V | RS Americas
TOROIDAL INDUCTOR, 174UH, 20A, RAD. | Farnell
MAGNETICS - COIL | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HHBC24W-2R4A0174V?

Additional datasheets, footprints and schematics for HHBC24W-2R4A0174V are listed on our Part Details page. You can also find images and similar parts to HHBC24W-2R4A0174V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HHBC24W-2R4A0174V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC24W-2R4A0174V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HHBC24W-2R4A0174V fall under?

The HHBC24W-2R4A0174V is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to HHBC24W-2R4A0174V when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC24W-2R4A0174V you can contact the distributor directly for product support, shipping queries etc.

Is the HHBC24W-2R4A0174V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HHBC24W-2R4A0174V have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for HHBC24W-2R4A0174V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HHBC24W-2R4A0174V often in real-time on the comparison pages.

What if I can't find stock of HHBC24W-2R4A0174V?

You can fill out our help required form which you can use to request a quote for HHBC24W-2R4A0174V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay