Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Product Range | HHBC Series |
---|---|
Inductance | 65µH |
RMS Current (Irms) | 30A |
DC Resistance Max | 0.0062ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
KEMET Toroidal Choke 65uH, 30A | Distrelec |
TOROIDAL INDUCTOR, 65UH, 30A, RAD | element14 |
Inductor, 65Uh, 30A, 0.0062Ohm, 20% | Newark Electronics |
AC Line Filter, NMC 53.9?H 30A 0.0062? TH | KEMET HHBC24W-2R1B0065V | RS Americas |
Where can I find additional details, specifications and documents for a HHBC24W-2R1B0065V?
Additional datasheets, footprints and schematics for HHBC24W-2R1B0065V are listed on our Part Details page. You can also find images and similar parts to HHBC24W-2R1B0065V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC24W-2R1B0065V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC24W-2R1B0065V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC24W-2R1B0065V fall under?
The HHBC24W-2R1B0065V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC24W-2R1B0065V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC24W-2R1B0065V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC24W-2R1B0065V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC24W-2R1B0065V have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for HHBC24W-2R1B0065V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC24W-2R1B0065V often in real-time on the comparison pages.
What if I can't find stock of HHBC24W-2R1B0065V?
You can fill out our help required form which you can use to request a quote for HHBC24W-2R1B0065V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.