Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Prices starting from US$19.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.52
|
No stock
|
Buy Now | |
element14
from US$20.84
|
57
in stock
|
Buy Now | |
Farnell
from US$19.81
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$42.53
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$21.06
|
-
|
Buy Now | |
Avnet America
from US$23.73
|
-
|
Buy Now | |
RS Americas
from US$22.50
|
-
|
Buy Now |
Product Range | HHBC Series |
---|---|
Inductance | 219µH |
RMS Current (Irms) | 15A |
DC Resistance Max | 0.0195ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
TOROIDAL INDUCTOR, 219UH, 15A, RAD | element14 |
Power Inductors-Leaded 219uH 12A 20% | Rapid Electronics |
Normal Mode Choke 173.0UH 15A 0.0195R | RS |
Inductor, 219Uh, 15A, 0.0195Ohm, 20% | Newark Electronics |
Toroidal Inductor, 219 uH, 15 A, 19.5 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 173.0?H 15A 0.0195? TH | KEMET HHBC24N-2R0A0219V | RS Americas |
Where can I find additional details, specifications and documents for a HHBC24N-2R0A0219V?
Additional datasheets, footprints and schematics for HHBC24N-2R0A0219V are listed on our Part Details page. You can also find images and similar parts to HHBC24N-2R0A0219V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC24N-2R0A0219V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC24N-2R0A0219V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC24N-2R0A0219V fall under?
The HHBC24N-2R0A0219V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC24N-2R0A0219V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC24N-2R0A0219V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC24N-2R0A0219V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC24N-2R0A0219V have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for HHBC24N-2R0A0219V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC24N-2R0A0219V often in real-time on the comparison pages.
What if I can't find stock of HHBC24N-2R0A0219V?
You can fill out our help required form which you can use to request a quote for HHBC24N-2R0A0219V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.