Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Product Range | HHBC Series |
---|---|
Inductance | 97µH |
RMS Current (Irms) | 12A |
DC Resistance Max | 0.016ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Normal Mode Choke 81.9UH 12A 0.0160R | RS |
Inductor, 97Uh, 12A, 0.016Ohm, 20% | Newark Electronics |
AC Line Filter, NMC 81.9?H 12A 0.0160? TH | KEMET HHBC20-1R7A0097V | RS Americas |
TOROIDAL INDUCTOR, 97UH, 12A, RAD | element14 |
Where can I find additional details, specifications and documents for a HHBC20-1R7A0097V?
Additional datasheets, footprints and schematics for HHBC20-1R7A0097V are listed on our Part Details page. You can also find images and similar parts to HHBC20-1R7A0097V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC20-1R7A0097V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC20-1R7A0097V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC20-1R7A0097V fall under?
The HHBC20-1R7A0097V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC20-1R7A0097V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC20-1R7A0097V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC20-1R7A0097V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC20-1R7A0097V have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for HHBC20-1R7A0097V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC20-1R7A0097V often in real-time on the comparison pages.
What if I can't find stock of HHBC20-1R7A0097V?
You can fill out our help required form which you can use to request a quote for HHBC20-1R7A0097V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.