Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Prices starting from US$4.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.38
|
27
in stock
|
Buy Now | |
element14
from US$6.49
|
28
in stock
|
Buy Now | |
Farnell
from US$6.17
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$10.35
|
4
in stock
|
Buy Now | |
Distrelec
from US$5.47
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$6.98
|
-
|
Buy Now | |
Avnet America
from US$7.69
|
-
|
Buy Now | |
RS Americas
from US$5.47
|
-
|
Buy Now |
Product Range | HHBC Series |
---|---|
Inductance | 54µH |
RMS Current (Irms) | 12A |
DC Resistance Max | 0.0115ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
TOROIDAL INDUCTOR, 54UH, 12A, RAD | element14 |
Normal Mode Choke 49.2UH 12A 0.0115R | RS |
Power Inductors-Leaded 54uH 8A 20% DCR=11.5mOhms | Rapid Electronics |
KEMET Toroidal Choke 54uH, 12A | Distrelec |
Inductor, 54Uh, 12A, 0.0115Ohm, 20% | Newark Electronics |
Toroidal Inductor, 54 uH, 12 A, 11.5 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 49.2?H 12A 0.0115? TH | KEMET HHBC20-1R7A0054V | RS Americas |
Where can I find additional details, specifications and documents for a HHBC20-1R7A0054V?
Additional datasheets, footprints and schematics for HHBC20-1R7A0054V are listed on our Part Details page. You can also find images and similar parts to HHBC20-1R7A0054V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC20-1R7A0054V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC20-1R7A0054V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC20-1R7A0054V fall under?
The HHBC20-1R7A0054V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC20-1R7A0054V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC20-1R7A0054V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC20-1R7A0054V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC20-1R7A0054V have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and Distrelec have stock available or on a lead time for HHBC20-1R7A0054V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC20-1R7A0054V often in real-time on the comparison pages.
What if I can't find stock of HHBC20-1R7A0054V?
You can fill out our help required form which you can use to request a quote for HHBC20-1R7A0054V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.