Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.95
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.19
|
240
in stock
|
Buy Now | |
Farnell
from US$8.18
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
29
in stock
|
Buy Now | |
Avnet America
from US$6.08
|
-
|
Buy Now | |
RS Americas
from US$4.32
|
-
|
Buy Now | |
element14
from US$3.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | HHBC Series |
---|---|
Inductance | 187µH |
RMS Current (Irms) | 8A |
DC Resistance Max | 0.0376ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 187uH 8A 20% DCR=37.6mOhms | Rapid Electronics |
TOROIDAL INDUCTOR, 187UH, 8A, THT | Farnell |
Inductor, 187Uh, 8A, 0.0376Ohm, 20% | Newark Electronics |
Normal Mode Choke 159.7UH 8A 0.0376R | RS |
Toroidal Inductor, 187 uH, 8 A, 37.6 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 159.7?H 8A 0.0376? TH | KEMET HHBC14-1R2A0187V | RS Americas |
TOROIDAL INDUCTOR, 187UH, 8A, RAD | element14 |
Toroidal Inductor, 187 uH, 8 A, 37.6 Milliohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a HHBC14-1R2A0187V?
Additional datasheets, footprints and schematics for HHBC14-1R2A0187V are listed on our Part Details page. You can also find images and similar parts to HHBC14-1R2A0187V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC14-1R2A0187V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC14-1R2A0187V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC14-1R2A0187V fall under?
The HHBC14-1R2A0187V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC14-1R2A0187V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC14-1R2A0187V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC14-1R2A0187V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC14-1R2A0187V have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for HHBC14-1R2A0187V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC14-1R2A0187V often in real-time on the comparison pages.
What if I can't find stock of HHBC14-1R2A0187V?
You can fill out our help required form which you can use to request a quote for HHBC14-1R2A0187V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.