Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Prices starting from US$1.16
Product Range | HHBC Series |
---|---|
Inductance | 127µH |
RMS Current (Irms) | 6A |
DC Resistance Max | 0.0317ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
TOROIDAL INDUCTOR, 127UH, 6A, RAD | element14 |
Inductor, 127Uh, 6A, 0.0317Ohm, 20% | Newark Electronics |
KEMET Toroidal Choke 127uH, 6A | Distrelec |
Normal Mode Choke 112.6UH 6A 0.0317R | RS |
AC Line Filter, NMC 112.6?H 6A 0.0317? TH | KEMET HHBC13-1R2A0127V | RS Americas |
Where can I find additional details, specifications and documents for a HHBC13-1R2A0127V?
Additional datasheets, footprints and schematics for HHBC13-1R2A0127V are listed on our Part Details page. You can also find images and similar parts to HHBC13-1R2A0127V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC13-1R2A0127V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC13-1R2A0127V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC13-1R2A0127V fall under?
The HHBC13-1R2A0127V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC13-1R2A0127V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC13-1R2A0127V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC13-1R2A0127V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC13-1R2A0127V have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Distrelec and RS have stock available or on a lead time for HHBC13-1R2A0127V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC13-1R2A0127V often in real-time on the comparison pages.
What if I can't find stock of HHBC13-1R2A0127V?
You can fill out our help required form which you can use to request a quote for HHBC13-1R2A0127V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.