Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.65
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$5.12
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
21
in stock
|
Buy Now | |
Distrelec
from US$2.82
|
12
in stock
|
Buy Now | |
element14
from US$2.76
|
2
in stock
|
Buy Now | |
Farnell
from US$2.62
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.81
|
-
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now |
Product Range | HHBC Series |
---|---|
Inductance | 45µH |
RMS Current (Irms) | 6A |
DC Resistance Max | 0.0183ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 45uH 5A 20% DCR=18.3mOhms | Rapid Electronics |
Normal Mode Choke 42.7UH 6A 0.0183R | RS |
Inductor, 45Uh, 6A, 0.0183Ohm, 20% | Newark Electronics |
KEMET Toroidal Choke 45uH, 6A | Distrelec |
TOROIDAL INDUCTOR, 45UH, 6A, RAD | element14 |
Toroidal Inductor, 45 uH, 6 A, 18.3 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 42.7?H 6A 0.0183? TH | KEMET HHBC13-1R2A0045V | RS Americas |
Where can I find additional details, specifications and documents for a HHBC13-1R2A0045V?
Additional datasheets, footprints and schematics for HHBC13-1R2A0045V are listed on our Part Details page. You can also find images and similar parts to HHBC13-1R2A0045V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC13-1R2A0045V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC13-1R2A0045V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC13-1R2A0045V fall under?
The HHBC13-1R2A0045V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC13-1R2A0045V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC13-1R2A0045V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC13-1R2A0045V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC13-1R2A0045V have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Distrelec and element14 have stock available or on a lead time for HHBC13-1R2A0045V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC13-1R2A0045V often in real-time on the comparison pages.
What if I can't find stock of HHBC13-1R2A0045V?
You can fill out our help required form which you can use to request a quote for HHBC13-1R2A0045V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.