Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Prices starting from US$1.06
Product Range | HHBC Series |
---|---|
Inductance | 81µH |
RMS Current (Irms) | 6A |
DC Resistance Max | 0.0247ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 81uH 6A 20% DCR=24.7mOhms | Rapid Electronics |
TOROIDAL INDUCTOR, 81UH, 6A, THT | Farnell |
Inductor, 81Uh, 6A, 0.0247Ohm, 20% | Newark Electronics |
Toroidal Inductor, 81 uH, 6 A, 24.7 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 73.2?H 6A 0.0247? TH | KEMET HHBC13-1R2A0081V | RS Americas |
TOROIDAL INDUCTOR, 81UH, 6A, RAD | element14 |
Where can I find additional details, specifications and documents for a HHBC13-1R2A0081V?
Additional datasheets, footprints and schematics for HHBC13-1R2A0081V are listed on our Part Details page. You can also find images and similar parts to HHBC13-1R2A0081V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC13-1R2A0081V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC13-1R2A0081V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC13-1R2A0081V fall under?
The HHBC13-1R2A0081V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC13-1R2A0081V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC13-1R2A0081V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC13-1R2A0081V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC13-1R2A0081V have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for HHBC13-1R2A0081V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC13-1R2A0081V often in real-time on the comparison pages.
What if I can't find stock of HHBC13-1R2A0081V?
You can fill out our help required form which you can use to request a quote for HHBC13-1R2A0081V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.