Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Product Range | HHBC Series |
---|---|
Inductance | 51µH |
RMS Current (Irms) | 5A |
DC Resistance Max | 0.028ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
TOROIDAL INDUCTOR, 51UH, 5A, RAD | element14 |
Normal Mode Choke 47.2UH 5A 0.0280R | RS |
Inductor, 51Uh, 5A, 0.028Ohm, 20% | Newark Electronics |
AC Line Filter, NMC 47.2?H 5A 0.0280? TH | KEMET HHBC12-1R0A0051V | RS Americas |
Where can I find additional details, specifications and documents for a HHBC12-1R0A0051V?
Additional datasheets, footprints and schematics for HHBC12-1R0A0051V are listed on our Part Details page. You can also find images and similar parts to HHBC12-1R0A0051V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC12-1R0A0051V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC12-1R0A0051V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC12-1R0A0051V fall under?
The HHBC12-1R0A0051V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC12-1R0A0051V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC12-1R0A0051V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC12-1R0A0051V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC12-1R0A0051V have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for HHBC12-1R0A0051V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC12-1R0A0051V often in real-time on the comparison pages.
What if I can't find stock of HHBC12-1R0A0051V?
You can fill out our help required form which you can use to request a quote for HHBC12-1R0A0051V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.