Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.72
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.12
|
448
in stock
|
Buy Now | |
Farnell
from US$4.12
|
448
in stock
|
Buy Now | |
element14
from US$2.29
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
40
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
-
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now |
Product Range | HHBC Series |
---|---|
Inductance | 107µH |
RMS Current (Irms) | 3A |
DC Resistance Max | 0.053ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 107uH 3A 20% DCR=53mOhms | Rapid Electronics |
TOROIDAL INDUCTOR, 107UH, 3A, THT | Farnell |
TOROIDAL INDUCTOR, 107UH, 3A, RAD | element14 |
Inductor, 107Uh, 3A, 0.053Ohm, 20% | Newark Electronics |
KEMET Toroidal Choke 107uH, 3A | Distrelec |
Normal Mode Choke 98.5UH 3A 0.0530R | RS |
Toroidal Inductor, 107 uH, 3 A, 53 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 98.5?H 3A 0.0530? TH | KEMET HHBC10-0R8A0107V | RS Americas |
Where can I find additional details, specifications and documents for a HHBC10-0R8A0107V?
Additional datasheets, footprints and schematics for HHBC10-0R8A0107V are listed on our Part Details page. You can also find images and similar parts to HHBC10-0R8A0107V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC10-0R8A0107V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC10-0R8A0107V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC10-0R8A0107V fall under?
The HHBC10-0R8A0107V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC10-0R8A0107V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC10-0R8A0107V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC10-0R8A0107V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC10-0R8A0107V have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Newark Electronics and Distrelec have stock available or on a lead time for HHBC10-0R8A0107V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC10-0R8A0107V often in real-time on the comparison pages.
What if I can't find stock of HHBC10-0R8A0107V?
You can fill out our help required form which you can use to request a quote for HHBC10-0R8A0107V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.