Status: | Unknown |
---|---|
Series: | HHBC Series |
RoHS: | Unknown |
Product Range | HHBC Series |
---|---|
Inductance | 38µH |
RMS Current (Irms) | 3A |
DC Resistance Max | 0.0312ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Normal Mode Choke 37.0UH 3A 0.0312R | RS |
Inductor, 38Uh, 3A, 0.0312Ohm, 20% | Newark Electronics |
AC Line Filter, NMC 37.0?H 3A 0.0312? TH | KEMET HHBC10-0R8A0038V | RS Americas |
TOROIDAL INDUCTOR, 38UH, 3A, RAD | element14 |
Where can I find additional details, specifications and documents for a HHBC10-0R8A0038V?
Additional datasheets, footprints and schematics for HHBC10-0R8A0038V are listed on our Part Details page. You can also find images and similar parts to HHBC10-0R8A0038V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HHBC10-0R8A0038V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HHBC10-0R8A0038V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HHBC10-0R8A0038V fall under?
The HHBC10-0R8A0038V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to HHBC10-0R8A0038V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HHBC10-0R8A0038V you can contact the distributor directly for product support, shipping queries etc.
Is the HHBC10-0R8A0038V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HHBC10-0R8A0038V have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for HHBC10-0R8A0038V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HHBC10-0R8A0038V often in real-time on the comparison pages.
What if I can't find stock of HHBC10-0R8A0038V?
You can fill out our help required form which you can use to request a quote for HHBC10-0R8A0038V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.