Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 165W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Power Dissipation Max | 165W |
Transistor Type | IGBT |
Trans IGBT Chip N-CH 600V 40A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
IGBT,N CH,600V,40A,TO-247 | element14 |
Igbt Single Transistor, 40 A, 2 V, 165 W, 600 V, To-247, 3 Rohs Compliant: Yes |Onsemi HGTG20N60B3.. | Newark Electronics |
Where can I find additional details, specifications and documents for a HGTG20N60B3..?
Additional datasheets, footprints and schematics for HGTG20N60B3.. are listed on our Part Details page. You can also find images and similar parts to HGTG20N60B3.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGTG20N60B3.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTG20N60B3.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGTG20N60B3.. fall under?
The HGTG20N60B3.. is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to HGTG20N60B3.. when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGTG20N60B3.. you can contact the distributor directly for product support, shipping queries etc.
Is the HGTG20N60B3.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGTG20N60B3.. have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for HGTG20N60B3...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGTG20N60B3.. often in real-time on the comparison pages.
What if I can't find stock of HGTG20N60B3..?
You can fill out our help required form which you can use to request a quote for HGTG20N60B3.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.