HG3G-8JT22TF-B Panel Displays & Instrumentation by IDEC Corporation

OPERATOR INTERFACE, 8.4IN, 800X600PIXELS

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,332.47

Distributor Stock
Logo for Farnell
Farnell
from US$1,332.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Meter Display Type SVGA TFT LCD Color
Display Size 127.8mm x 170.4mm
Display Resolution 800 x 600 Pixels
Screen Size 8.4"
Supply Voltage Min 20.4VDC
Supply Voltage Max 28.8VDC
RoHS Compliant Yes

Alternative Descriptions

Operator Interface, 8.4In, 800X600Pixels | Newark Electronics
LCD Graphic Display Modules & Accessories Touchscreen 8.4 inch 65k-color | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HG3G-8JT22TF-B?

Additional datasheets, footprints and schematics for HG3G-8JT22TF-B are listed on our Part Details page. You can also find images and similar parts to HG3G-8JT22TF-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HG3G-8JT22TF-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HG3G-8JT22TF-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HG3G-8JT22TF-B fall under?

The HG3G-8JT22TF-B is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.

Can I view similar or alternative parts?

You can view similar parts to HG3G-8JT22TF-B when available in the Touch Screens range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HG3G-8JT22TF-B you can contact the distributor directly for product support, shipping queries etc.

Is the HG3G-8JT22TF-B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HG3G-8JT22TF-B have stock available?

Authorised distributors including Farnell, Newark Electronics and Sager have stock available or on a lead time for HG3G-8JT22TF-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HG3G-8JT22TF-B often in real-time on the comparison pages.

What if I can't find stock of HG3G-8JT22TF-B?

You can fill out our help required form which you can use to request a quote for HG3G-8JT22TF-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay