Status: | Unknown |
---|---|
Series: | HG2F Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Display Type | TFT LCD Color |
---|---|
Display Size | - |
Display Resolution | 800 x 600 Pixels |
Screen Size | 8.4" |
Supply Voltage Min | 20.4VDC |
Supply Voltage Max | 28.8VDC |
Product Range | HG2F Series |
Interface, Touch Screen, 640 X 480, Tft Lcd | Newark Electronics |
Where can I find additional details, specifications and documents for a HG3G-8JT22MF-B?
Additional datasheets, footprints and schematics for HG3G-8JT22MF-B are listed on our Part Details page. You can also find images and similar parts to HG3G-8JT22MF-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HG3G-8JT22MF-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HG3G-8JT22MF-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HG3G-8JT22MF-B fall under?
The HG3G-8JT22MF-B is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to HG3G-8JT22MF-B when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HG3G-8JT22MF-B you can contact the distributor directly for product support, shipping queries etc.
Is the HG3G-8JT22MF-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HG3G-8JT22MF-B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HG3G-8JT22MF-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HG3G-8JT22MF-B often in real-time on the comparison pages.
What if I can't find stock of HG3G-8JT22MF-B?
You can fill out our help required form which you can use to request a quote for HG3G-8JT22MF-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.