Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | TFT LCD Color |
---|---|
Display Resolution | 640 x 480 Pixels |
Screen Size | 10.4" |
Supply Voltage Min | 19.2VDC |
Supply Voltage Max | 28.8VDC |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Operator Interface | Newark Electronics |
LCD Graphic Display Modules & Accessories Touchscreen 10.4 inch 256color | Sager |
Where can I find additional details, specifications and documents for a HG3F-FT22TFW?
Additional datasheets, footprints and schematics for HG3F-FT22TFW are listed on our Part Details page. You can also find images and similar parts to HG3F-FT22TFW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HG3F-FT22TFW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HG3F-FT22TFW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HG3F-FT22TFW fall under?
The HG3F-FT22TFW is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HG3F-FT22TFW when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HG3F-FT22TFW you can contact the distributor directly for product support, shipping queries etc.
Is the HG3F-FT22TFW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HG3F-FT22TFW have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for HG3F-FT22TFW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HG3F-FT22TFW often in real-time on the comparison pages.
What if I can't find stock of HG3F-FT22TFW?
You can fill out our help required form which you can use to request a quote for HG3F-FT22TFW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.