Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | LCD Color |
---|---|
Display Resolution | 320 x 240 Pixels |
Screen Size | 5.7" |
Supply Voltage Min | 20.4VDC |
Supply Voltage Max | 28.8VDC |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Operator Interface | Newark Electronics |
LCD Graphic Display Modules & Accessories Touchscreen 5.7 inch 256-color | Sager |
Where can I find additional details, specifications and documents for a HG2G-SS22VF-W?
Additional datasheets, footprints and schematics for HG2G-SS22VF-W are listed on our Part Details page. You can also find images and similar parts to HG2G-SS22VF-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HG2G-SS22VF-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HG2G-SS22VF-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HG2G-SS22VF-W fall under?
The HG2G-SS22VF-W is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HG2G-SS22VF-W when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HG2G-SS22VF-W you can contact the distributor directly for product support, shipping queries etc.
Is the HG2G-SS22VF-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HG2G-SS22VF-W have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for HG2G-SS22VF-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HG2G-SS22VF-W often in real-time on the comparison pages.
What if I can't find stock of HG2G-SS22VF-W?
You can fill out our help required form which you can use to request a quote for HG2G-SS22VF-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.