Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | TFT LCD Color |
---|---|
Display Size | 115.2mm x 86.4mm |
Display Resolution | 320 x 240 Pixels |
Screen Size | 5.7" |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
RoHS Compliant | Yes |
HMI 5.7 In 12-24VDC IP66F 2 Serial 2 USB Ethernet Ports TFT 65K (Silver Bezel) | IDEC Corporation HG2G-5TT22TF-S | RS Americas |
Touch Screen Panel, 5.7In, Lcd, Silver | Newark Electronics |
TFT Displays & Accessories 5.7 TFT 65K (Silver Bezel) | Sager |
Where can I find additional details, specifications and documents for a HG2G-5TT22TF-S?
Additional datasheets, footprints and schematics for HG2G-5TT22TF-S are listed on our Part Details page. You can also find images and similar parts to HG2G-5TT22TF-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HG2G-5TT22TF-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HG2G-5TT22TF-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HG2G-5TT22TF-S fall under?
The HG2G-5TT22TF-S is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HG2G-5TT22TF-S when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HG2G-5TT22TF-S you can contact the distributor directly for product support, shipping queries etc.
Is the HG2G-5TT22TF-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HG2G-5TT22TF-S have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for HG2G-5TT22TF-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HG2G-5TT22TF-S often in real-time on the comparison pages.
What if I can't find stock of HG2G-5TT22TF-S?
You can fill out our help required form which you can use to request a quote for HG2G-5TT22TF-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.