HG2G-5FT22TF-W Industrial Automation & Control Gear by IDEC Corporation

OI TOUCHSCREEN 5.7" 640 X 480 PIXEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,012.51

Distributor Stock
Logo for Farnell
Farnell
from US$1,012.51
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Meter Display Type TFT LCD Color
Display Size -
Display Resolution 640 x 480 Pixels
Screen Size 5.7"
Supply Voltage Min 20.4VDC
Supply Voltage Max 28.8VDC
Operating Temperature Min 0°C

Alternative Descriptions

Oi Touchscreen, 5.7", 640 X 480 Pixel | Newark Electronics
TFT Displays & Accessories Touchscreen 5.7 TFT 65K color | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HG2G-5FT22TF-W?

Additional datasheets, footprints and schematics for HG2G-5FT22TF-W are listed on our Part Details page. You can also find images and similar parts to HG2G-5FT22TF-W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HG2G-5FT22TF-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HG2G-5FT22TF-W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HG2G-5FT22TF-W fall under?

The HG2G-5FT22TF-W is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.

Can I view similar or alternative parts?

You can view similar parts to HG2G-5FT22TF-W when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HG2G-5FT22TF-W you can contact the distributor directly for product support, shipping queries etc.

Is the HG2G-5FT22TF-W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HG2G-5FT22TF-W have stock available?

Authorised distributors including Farnell, Newark Electronics and Sager have stock available or on a lead time for HG2G-5FT22TF-W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HG2G-5FT22TF-W often in real-time on the comparison pages.

What if I can't find stock of HG2G-5FT22TF-W?

You can fill out our help required form which you can use to request a quote for HG2G-5FT22TF-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay