Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | LCD Color |
---|---|
Display Resolution | 320 x 240 Pixels |
Screen Size | 5.7" |
Supply Voltage Min | 20.4VDC |
Supply Voltage Max | 28.8VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Display Panel | Newark Electronics |
LCD Graphic Display Modules & Accessories Touchscreen 5.7 inch 256-color | Sager |
Where can I find additional details, specifications and documents for a HG2F-SS22VCF-DH485-500?
Additional datasheets, footprints and schematics for HG2F-SS22VCF-DH485-500 are listed on our Part Details page. You can also find images and similar parts to HG2F-SS22VCF-DH485-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HG2F-SS22VCF-DH485-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HG2F-SS22VCF-DH485-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HG2F-SS22VCF-DH485-500 fall under?
The HG2F-SS22VCF-DH485-500 is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HG2F-SS22VCF-DH485-500 when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HG2F-SS22VCF-DH485-500 you can contact the distributor directly for product support, shipping queries etc.
Is the HG2F-SS22VCF-DH485-500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HG2F-SS22VCF-DH485-500 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for HG2F-SS22VCF-DH485-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HG2F-SS22VCF-DH485-500 often in real-time on the comparison pages.
What if I can't find stock of HG2F-SS22VCF-DH485-500?
You can fill out our help required form which you can use to request a quote for HG2F-SS22VCF-DH485-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.