Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | TFT LCD Touch Screen |
---|---|
Display Size | 95.04mm x 53.856mm |
Display Resolution | 480 x 272 Pixels |
Screen Size | 4.3" |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
RoHS Compliant | Yes |
HMI 4.3" Touchscreen 65536 Color 480x272 Pixels 12-24VDC IP67 HG1G Series | IDEC Corporation HG1G-4VT22TF-S | RS Americas |
Hmi, 4.3", Tft Lcd Colour, Silver Bazel | Newark Electronics |
Compact Touchscreen Operator Interface | Carlton-Bates |
IDEC HMI 4.3 TFT 65K (Silver B | Relay Specialties |
TFT Displays & Accessories 4.3 TFT 65K (Silver Bezel) | Sager |
Where can I find additional details, specifications and documents for a HG1G-4VT22TF-S?
Additional datasheets, footprints and schematics for HG1G-4VT22TF-S are listed on our Part Details page. You can also find images and similar parts to HG1G-4VT22TF-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HG1G-4VT22TF-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HG1G-4VT22TF-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HG1G-4VT22TF-S fall under?
The HG1G-4VT22TF-S is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to HG1G-4VT22TF-S when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HG1G-4VT22TF-S you can contact the distributor directly for product support, shipping queries etc.
Is the HG1G-4VT22TF-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HG1G-4VT22TF-S have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, Relay Specialties and Sager have stock available or on a lead time for HG1G-4VT22TF-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HG1G-4VT22TF-S often in real-time on the comparison pages.
What if I can't find stock of HG1G-4VT22TF-S?
You can fill out our help required form which you can use to request a quote for HG1G-4VT22TF-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.