HFBR-2531Z Optoelectronics, LEDs & Displays by Broadcom

FIBRE OPTIC RECEIVER 5MBD

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9.29


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$11.12
3,981
Buy Now
Logo for Farnell Farnell US$12.38
2,868
Buy Now
Logo for element14 element14 US$11.76
2,868
Buy Now
Logo for Avnet America Avnet America US$9.29
-
Buy Now
Logo for Schukat Electronic Schukat Electronic US$11.44
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wavelength Typ 660nm
Data Rate Max 5Mbaud
Data Transmission Distance 48m
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Fibre Optic, Receiver, 5Mbd | Newark Electronics
FIBRE OPTIC, RECEIVER, 5MBD | Farnell
HFBR-2531 5MBD FIBRE OPTIC RX, V | RS
RX Optical Fiber 5MBd 6-Pin | Avnet America
Fiber Optic Rec. Module -43dBm 5Mb/s | Schukat Electronic

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HFBR-2531Z?

Additional datasheets, footprints and schematics for HFBR-2531Z are listed on our Part Details page. You can also find images and similar parts to HFBR-2531Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HFBR-2531Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFBR-2531Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HFBR-2531Z fall under?

The HFBR-2531Z is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.

Can I view similar or alternative parts?

You can view similar parts to HFBR-2531Z when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HFBR-2531Z you can contact the distributor directly for product support, shipping queries etc.

Is the HFBR-2531Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HFBR-2531Z have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, RS and Avnet America have stock available or on a lead time for HFBR-2531Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HFBR-2531Z often in real-time on the comparison pages.

What if I can't find stock of HFBR-2531Z?

You can fill out our help required form which you can use to request a quote for HFBR-2531Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay